LG logo

LG Super Multi DVD Burner GSA-H54L Lightscribe Bulk Black optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43930
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Super Multi DVD Burner GSA-H54L Lightscribe Bulk Black optical disc drive Internal:

LG Super Multi DVD Burner GSA-H54L Lightscribe Bulk Black, Black, Tray, EIDE/ATA, 2 MB, 48x, 32x

Long summary description LG Super Multi DVD Burner GSA-H54L Lightscribe Bulk Black optical disc drive Internal:

LG Super Multi DVD Burner GSA-H54L Lightscribe Bulk Black. Product colour: Black, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.