LG GSA-4165B, White, IDE/ATA, 2 MB, 40x, 16x, 32x
LG GSA-4165B. Product colour: White. Interface: IDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms