LG logo

LG GS5162AELZ side-by-side refrigerator Freestanding 606 L Brushed steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15551
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GS5162AELZ side-by-side refrigerator Freestanding 606 L Brushed steel:

LG GS5162AELZ, Freestanding, Brushed steel, LED, 606 L, 40 dB, 378 L

Long summary description LG GS5162AELZ side-by-side refrigerator Freestanding 606 L Brushed steel:

LG GS5162AELZ. Appliance placement: Freestanding, Product colour: Brushed steel, Built-in display: LED. Total net capacity: 606 L, Noise level: 40 dB. Fridge net capacity: 378 L, Fridge temperature range: 10 - 43 °C. Freezer net capacity: 228 L. Annual energy consumption: 347 kWh, Energy efficiency class (old): A++

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.