LG logo

LG GS3159AVHZ1 side-by-side refrigerator Freestanding 508 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62084
Info modified on:
27 May 2024, 12:19:35
Short summary description LG GS3159AVHZ1 side-by-side refrigerator Freestanding 508 L Stainless steel:

LG GS3159AVHZ1, Freestanding, American door, Stainless steel, Touch, 508 L, LED

Long summary description LG GS3159AVHZ1 side-by-side refrigerator Freestanding 508 L Stainless steel:

LG GS3159AVHZ1. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 508 L. Lamp type: LED. Energy efficiency class (old): A++. Width: 894 mm, Depth: 725 mm, Height: 1753 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.