LG logo

LG GR-F802HLHU fridge-freezer Freestanding 592 L E Platinum, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240554
Info modified on:
27 May 2024, 16:01:08
Short summary description LG GR-F802HLHU fridge-freezer Freestanding 592 L E Platinum, Silver:

LG GR-F802HLHU, 592 L, No Frost (fridge), T, E, Fresh zone compartment, Platinum, Silver

Long summary description LG GR-F802HLHU fridge-freezer Freestanding 592 L E Platinum, Silver:

LG GR-F802HLHU. Total net capacity: 592 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 38 dB. Fridge net capacity: 418 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 174 L. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 323 kWh. Product colour: Platinum, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.