LG logo

LG GP08NU20 optical disc drive White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55172
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GP08NU20 optical disc drive White:

LG GP08NU20, White, 1 MB, 24x, 8x, 24x, 24x

Long summary description LG GP08NU20 optical disc drive White:

LG GP08NU20. Product colour: White. Drive device, buffer size: 1 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.