LG logo

LG GL5241PZJZ1 fridge Freestanding 375 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18329
Info modified on:
27 May 2024, 14:47:54
Short summary description LG GL5241PZJZ1 fridge Freestanding 375 L F Stainless steel:

LG GL5241PZJZ1, 375 L, No Frost system, N-T, 40 dB, F, Stainless steel

Long summary description LG GL5241PZJZ1 fridge Freestanding 375 L F Stainless steel:

LG GL5241PZJZ1. Fridge net capacity: 375 L, No Frost system, Climate class: N-T, Noise level: 40 dB. Display type: LED, Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 115 kWh, Energy efficiency class: F. Weight: 72 kg. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.