LG logo

LG GBP62DSNGN fridge-freezer Freestanding 384 L D Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115403
Info modified on:
13 Jan 2025, 16:15:49
Short summary description LG GBP62DSNGN fridge-freezer Freestanding 384 L D Graphite:

LG GBP62DSNGN, 384 L, No Frost (fridge), SN-T, 10 kg/24h, D, Graphite

Long summary description LG GBP62DSNGN fridge-freezer Freestanding 384 L D Graphite:

LG GBP62DSNGN. Total net capacity: 384 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 215 kWh. Product colour: Graphite

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.