LG logo

LG GBB72SWDFN fridge-freezer Freestanding 384 L D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11990
Info modified on:
27 May 2024, 13:40:07
Short summary description LG GBB72SWDFN fridge-freezer Freestanding 384 L D White:

LG GBB72SWDFN, 384 L, SN-T, 14 kg/24h, D, Fresh zone compartment, White

Long summary description LG GBB72SWDFN fridge-freezer Freestanding 384 L D White:

LG GBB72SWDFN. Total net capacity: 384 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 277 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 215 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.