LG logo

LG GBB539NSCFE fridge-freezer Freestanding 318 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74685
Info modified on:
27 May 2024, 11:51:13
Short summary description LG GBB539NSCFE fridge-freezer Freestanding 318 L Grey:

LG GBB539NSCFE, 318 L, No Frost (fridge), SN-T, 39 dB, 16 kg/24h, Grey

Long summary description LG GBB539NSCFE fridge-freezer Freestanding 318 L Grey:

LG GBB539NSCFE. Total net capacity: 318 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 227 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2. Freezer net capacity: 91 L, Freezing capacity: 16 kg/24h, No Frost (freezer). Annual energy consumption: 160 kWh. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.