LG logo

LG GB5240TICZ fridge-freezer Freestanding 360 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11405
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG GB5240TICZ fridge-freezer Freestanding 360 L Stainless steel:

LG GB5240TICZ, 360 L, SN-T, 41 dB, 16 kg/24h, Stainless steel

Long summary description LG GB5240TICZ fridge-freezer Freestanding 360 L Stainless steel:

LG GB5240TICZ. Total net capacity: 360 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 252 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 108 L, Freezing capacity: 16 kg/24h. Annual energy consumption: 263 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.