LG GB5240AECZ, 360 L, SN-T, 41 dB, 16 kg/24h, Fresh zone compartment, Brushed steel, Stainless steel
LG GB5240AECZ. Total net capacity: 360 L. Door hinge: Left. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 252 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 108 L, Freezing capacity: 16 kg/24h. Fresh zone compartment. Annual energy consumption: 263 kWh. Product colour: Brushed steel, Stainless steel