LG logo

LG F8K5XN3 washing machine Top-load 2 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162845
Info modified on:
14 Mar 2024, 19:43:25
Short summary description LG F8K5XN3 washing machine Top-load 2 kg White:

LG F8K5XN3, Top-load, 2 kg, White

Long summary description LG F8K5XN3 washing machine Top-load 2 kg White:

LG F8K5XN3. Loading type: Top-load. Rated capacity: 2 kg. Product colour: White. Width: 595 mm, Depth: 659 mm, Height: 364 mm

3D tour
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.