LG F8400N-WN, 21.3 cm (8.4"), 800 x 600 pixels, 250 cd/m², 500:1, 120°, 120°
LG F8400N-WN. Display diagonal: 21.3 cm (8.4"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Image formats supported: BMP, GIF, Video formats supported: MPEG1, MPEG4, Audio formats supported: MP3. Internal memory: 128 MB, Compatible memory cards: CF, MMC, SD, XD. Speaker power: 0.5 W. Product colour: White, LED indicators: Power