LG F1296NDA3, Front-load, 6 kg, B, 1400 RPM, 233 kWh, 9500 L
LG F1296NDA3. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 233 kWh, Annual water consumption washing: 9500 L. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 850 mm