LG logo

LG F1292QD washing machine Front-load 7 kg 1200 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76592
Info modified on:
06 Oct 2023, 15:50:44
Short summary description LG F1292QD washing machine Front-load 7 kg 1200 RPM Silver:

LG F1292QD, Front-load, 7 kg, B, 74 dB, 1200 RPM, Silver

Long summary description LG F1292QD washing machine Front-load 7 kg 1200 RPM Silver:

LG F1292QD. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Product colour: Silver. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.