LG logo

LG E2211S-BN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54498
Info modified on:
19 Feb 2024, 19:05:05
Short summary description LG E2211S-BN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

LG E2211S-BN, 54.6 cm (21.5"), 1920 x 1080 pixels, LCD, 5 ms, Black

Long summary description LG E2211S-BN computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

LG E2211S-BN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.