LG DV487, NTSC, PAL, 14-bit/108MHz, 24-bit/192kHz, GIF, PNG, 10 W, 1.6 kg
LG DV487. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Image formats supported: GIF, PNG. Power consumption (typical): 10 W. Weight: 1.6 kg