LG logo

LG DR389 DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121233
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG DR389 DVD recorder Black:

LG DR389, NTSC, PAL, 10-Bit/54MHz, 16-bit/48kHz, DivX, MP3, WMA, CD-R, CD-RW

Long summary description LG DR389 DVD recorder Black:

LG DR389. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 16-bit/48kHz. Video formats supported: DivX, Audio formats supported: MP3, WMA. Disc types supported: CD-R, CD-RW. Weight: 3.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.