LG logo

LG BP55EB40 optical disc drive Blu-Ray ROM Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79897
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG BP55EB40 optical disc drive Blu-Ray ROM Black:

LG BP55EB40, Black, Tray, Desktop, Blu-Ray ROM, USB 2.0, BD-R, BD-R DL, BD-RE, BD-RE DL, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL,...

Long summary description LG BP55EB40 optical disc drive Blu-Ray ROM Black:

LG BP55EB40. Product colour: Black, Disc loading type: Tray. Purpose: Desktop, Optical drive type: Blu-Ray ROM, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 6x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. CD-ROM drive average random access time: 200 ms, BD-ROM average random access time: 230 ms, DVD-RAM access time: 230 ms

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.