LG logo

LG BCK-5100-AGAMWH battery charger

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100054
Info modified on:
25 Aug 2021, 11:52:23
Short summary description LG BCK-5100-AGAMWH battery charger:

LG BCK-5100-AGAMWH, Indoor battery charger, LG G5, White, 5 V, 1.8 A, 5 V

Long summary description LG BCK-5100-AGAMWH battery charger:

LG BCK-5100-AGAMWH. Type: Indoor battery charger, Compatible products: LG G5. Product colour: White. Input voltage: 5 V, Input current: 1.8 A, Output voltage: 5 V. Quantity per pack: 1 pc(s). Connector 1: USB A, Connector 2: USB C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.