LG logo

LG BB5521A soundbar speaker Silver 5.0 channels 430 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59863
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG BB5521A soundbar speaker Silver 5.0 channels 430 W:

LG BB5521A, 5.0 channels, 430 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Active subwoofer, Wireless, 150 W

Long summary description LG BB5521A soundbar speaker Silver 5.0 channels 430 W:

LG BB5521A. Audio output channels: 5.0 channels, RMS rated power: 430 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 150 W. Product colour: Silver, Audio formats supported: AAC, LPCM, MP1, MP2, MP3, WMA, Supported radio bands: FM, PLL. Weight: 12.6 kg, Subwoofer weight: 6.4 kg. FM band range: 87.5 - 108 MHz, Optical disc player type: Blu-Ray player, RDS features: CT, PS, PTY, RT

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.