LG A170, Clamshell, Single SIM, 3.81 cm (1.5"), 128 x 128 pixels, 950 mAh
LG A170. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 3.81 cm (1.5"), Display resolution: 128 x 128 pixels. WAP: 2.0. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 720 h. Weight: 74 g