LG logo

LG 86UP80006LA TV 2.18 m (86") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99034
Info modified on:
16 Jul 2024, 11:03:58
Short summary description LG 86UP80006LA TV 2.18 m (86") 4K Ultra HD Smart TV Wi-Fi Black:

LG 86UP80006LA, 2.18 m (86"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 86UP80006LA TV 2.18 m (86") 4K Ultra HD Smart TV Wi-Fi Black:

LG 86UP80006LA. Display diagonal: 2.18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.