LG 79UG880V, 2,01 m (79"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
LG 79UG880V. Display diagonal: 2,01 m (79"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black