LG logo

LG 75UL3G-M signage display Digital signage flat panel 190,5 cm (75") Wi-Fi 350 cd/m² 4K Ultra HD Black WebOS 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99923
Info modified on:
16 Jul 2024, 11:00:45
Short summary description LG 75UL3G-M signage display Digital signage flat panel 190,5 cm (75") Wi-Fi 350 cd/m² 4K Ultra HD Black WebOS 16/7:

LG 75UL3G-M, Digital signage flat panel, 190,5 cm (75"), 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description LG 75UL3G-M signage display Digital signage flat panel 190,5 cm (75") Wi-Fi 350 cd/m² 4K Ultra HD Black WebOS 16/7:

LG 75UL3G-M. Product design: Digital signage flat panel. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: WebOS. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.