LG 70UL3E, Digital signage flat panel, 177.8 cm (70"), VA, 3840 x 2160 pixels
LG 70UL3E. Product design: Digital signage flat panel. Display diagonal: 177.8 cm (70"), Display technology: VA, Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD. Operating system installed: WebOS. Product colour: Black, Titanium