LG logo

LG UU640C 65" UHD TV, LED, 3840X2160, 8MS, HDMI, SERIAL, LAN, SKPRS, VESA, 3YR 165.1 cm (65") 4K Ultra HD Wi-Fi Black 350 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51933
Info modified on:
30 May 2023, 12:05:17
Short summary description LG UU640C 65" UHD TV, LED, 3840X2160, 8MS, HDMI, SERIAL, LAN, SKPRS, VESA, 3YR 165.1 cm (65") 4K Ultra HD Wi-Fi Black 350 cd/m²:

LG UU640C 65" UHD TV, LED, 3840X2160, 8MS, HDMI, SERIAL, LAN, SKPRS, VESA, 3YR, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Black

Long summary description LG UU640C 65" UHD TV, LED, 3840X2160, 8MS, HDMI, SERIAL, LAN, SKPRS, VESA, 3YR 165.1 cm (65") 4K Ultra HD Wi-Fi Black 350 cd/m²:

LG UU640C 65" UHD TV, LED, 3840X2160, 8MS, HDMI, SERIAL, LAN, SKPRS, VESA, 3YR. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Display brightness: 350 cd/m², Response time: 9 ms, Contrast ratio (typical): 1300:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.