LG 65US662H9ZC, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, Wi-Fi, DVB-C, DVB-S2, DVB-T2, Black
LG 65US662H9ZC. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black