LG 65UP81006LA, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Blue
LG 65UP81006LA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Blue