LG 65UN6955ZUF, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 65UN6955ZUF. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz. Wi-Fi. Product colour: Black