LG logo

LG 65EF9509 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67337
Info modified on:
16 Jul 2024, 11:01:27
Short summary description LG 65EF9509 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White:

LG 65EF9509, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, White

Long summary description LG 65EF9509 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi White:

LG 65EF9509. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. 3D. Smart TV. Digital signal format system: DVB-T, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: White

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.