LG logo

LG 60PZ550 TV 152.4 cm (60") Full HD Black 1500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61658
Info modified on:
02 Mar 2021, 09:39:17
Short summary description LG 60PZ550 TV 152.4 cm (60") Full HD Black 1500 cd/m²:

LG 60PZ550, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description LG 60PZ550 TV 152.4 cm (60") Full HD Black 1500 cd/m²:

LG 60PZ550. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.