LG 60PK760N, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Plasma, Black
LG 60PK760N. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black