LG 55UT801C, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black
LG 55UT801C. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Digital signal format system: DVB, DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black