LG 55UK6500MLA, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Grey
LG 55UK6500MLA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Direct-LED BLU. Smart TV. Motion interpolation technology: TruMotion 100 Hz. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey