LG 55LB620V, 55", 1920 x 1080 pixels, Full HD, LED, 3D, Metallic
LG 55LB620V. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Direct-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product color: Metallic