LG 55LA860W, 139.7 cm (55"), 1920 x 1080 pixels, LED, 3D, Smart TV, Black
LG 55LA860W. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black