LG 55EG9209, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, White
LG 55EG9209. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: White