LG 50PG100R, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Black
LG 50PG100R. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1500 cd/m², Response time: 0.001 ms, Native aspect ratio: 16:9. Product colour: Black