LG 50PB560U, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Wi-Fi, Black
LG 50PB560U. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black