LG logo

LG 49XS4J-B 124.5 cm (49") IPS Wi-Fi 4000 cd/m² Full HD+ Black WebOS 24/7

Data-sheet quality:
created/standardized by Icecat
Product views:
12074
Info modified on:
16 Jul 2024, 11:00:59
Short summary description LG 49XS4J-B 124.5 cm (49") IPS Wi-Fi 4000 cd/m² Full HD+ Black WebOS 24/7:

LG 49XS4J-B, 124.5 cm (49"), IPS, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description LG 49XS4J-B 124.5 cm (49") IPS Wi-Fi 4000 cd/m² Full HD+ Black WebOS 24/7:

LG 49XS4J-B. Display diagonal: 124.5 cm (49"), Display technology: IPS, Display resolution: 1920 x 1080 pixels, Display brightness: 4000 cd/m², HD type: Full HD+. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: WebOS. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.