LG 49UF671V, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, LED, DVB-C, DVB-S2, DVB-T2, Black
LG 49UF671V. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black