LG logo

LG 49SE3B Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125521
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 49SE3B Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black:

LG 49SE3B, Digital signage flat panel, 124.5 cm (49"), LED, 1920 x 1080 pixels

Long summary description LG 49SE3B Signage Display Digital signage flat panel 124.5 cm (49") LED 350 cd/m² Full HD Black:

LG 49SE3B. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.