LG 49LF5900, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver
LG 49LF5900. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black, Silver