LG 49LF5400, 124.5 cm (49"), 1920 x 1080 pixels, Full HD, LED, Black
LG 49LF5400. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Product colour: Black