LG logo

LG BP620C Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28616
Info modified on:
21 Oct 2022, 10:32:10
Long product name LG BP620C Black:

Wi-Fi, DLNA, USB, HDMI, Deep Color, xvYCC, Dolby Digital, Dolby Digital Plus, Dolby True HD, DTS, DTS-HD MA

LG BP620C Black:

SO SMART, IT'S SIMPLE
What good is all the entertainment in the world if you can't find what you want quickly and easily? An intuitive easy way to access limitless content, thousands of movies, customizable apps, and videos all organized in a simple to use interface. The LG Smart TV experience, the next generation in entertainment organized within a simple interface.

UPGRADE YOUR HOME ENTERTAINMENT EXPERIENCE.
With Blu-ray and Blu-ray 3D you can enjoy all the latest movies in Full 1080p picture resolution. Perfect for playing all your 3D or 2D Blu-ray and DVD movies. Better yet, our line of Blu-ray Disc™ Players upscales existing DVDs to near HD quality.

Make the most of your HDTV.
Blu-ray disc playback delivers exceptional Full HD 1080p video performance, along with Bonus-view for a picture-in-picture. Perfect for playing all your Blu-ray movies and enhancing your existing DVD movies.

Less clutter. More possibilities
Cut loose from messy wires. Integrated Wi-Fi® Connectivity allows you take advantage of Internet Entertainment Access from any available Wi-Fi® connection, anywhere in its range.

YOUR CONTENT ON THE BIG SCREEN
Browse and share files from external storage devices on your TV screen, or access files from your PC, tablet or smart phone via Wi-Fi.

Making old just like new
No need to go out and replace your old DVD collection. Even they look better on Blu-ray. Standard DVD Up-Scaling delivers exceptional image quality from standard DVDs with 1080p up scaling via HDMI output.

Enveloped in sound
Dolby Digital Plus lets you experience all of the enveloping surround sound that Blu-ray Disc™, high-definition (HD) broadcast, and streamed and downloaded media make possible. With up to 7.1 channels of premium-quality surround sound, you'll follow the action with your eyes and your ears.
DTS-HD transforms your entertainment experience bringing movies, music, and gaming to life. It is the ultimate digital audio complement to high definition video and can deliver a surround audio experience that the Artist intended.

Memories on the big screen.
Want to view a highlight reel of the family vacation in the comfort of your living room? USB Media Host lets you view family photos, watch videos and listen to music from USB storage devices.

SIMPLINK CONNECTIVITY.
Are your remote controls taking over your living room? Now with SimpLink you can easily set up and control all of your HDMI™ connected LG devices with just one remote.

Short summary description LG BP620C Black:

LG BP620C, NTSC, PAL, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, 24-bit/192kHz, 3GP, AVCHD, FLV, M4V, MKV, MPEG2, MPEG4, VOB, WMV, AAC, MP3, WMA, Blu-Ray audio, Blu-Ray video, CD audio, CD video

Long summary description LG BP620C Black:

LG BP620C. Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: 3GP, AVCHD, FLV, M4V, MKV, MPEG2, MPEG4, VOB, WMV, Audio formats supported: AAC, MP3, WMA. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (typical): 17 W

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.