LG 47WS50BS-B, Digital signage flat panel, 119.1 cm (46.9"), IPS, 1920 x 1080 pixels
LG 47WS50BS-B. Product design: Digital signage flat panel. Display diagonal: 119.1 cm (46.9"), Display technology: IPS, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product colour: Black