LG logo

LG 47lw6500 119.4 cm (47") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117007
Info modified on:
22 Oct 2024, 09:47:40
Short summary description LG 47lw6500 119.4 cm (47") Full HD Smart TV Black:

LG 47lw6500, 119.4 cm (47"), 1920 x 1080 pixels, LED, 3D, Smart TV, Black

Long summary description LG 47lw6500 119.4 cm (47") Full HD Smart TV Black:

LG 47lw6500. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Response time: 2.4 ms, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.