LG 47LW570S, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 47LW570S. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Response time: 2.4 ms. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black